258GXZSJ80E详情
Eaton 258GXZSJ80E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interrupt Rating
25 kA
Mounting Styles
DIN
类型
E-Rated Fuse
额定电流
80 A
保险丝类型
Medium / Normal Blow
产品
中压保险丝
本体样式
圆身保险丝
0个相似型号
258GXZSJ80E拓展信息
SCF5432-15-05
Eaton - Electronics Division
SCF5432-30-01
Eaton - Electronics Division
SCF9550-30-20L
Eaton - Electronics Division
FM08A125V1/2AT
Eaton - Electronics Division
JCG-18R
Eaton
JCG-30
Eaton
KQO
Eaton
5NCLS-24R
Eaton
170L9219
Eaton
7-2AMWNA3-0E
Eaton








哦! 它是空的。