25TBR5详情
Eaton 25TBR5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Angle
Straight
Manufacturer Part Number
S25/PG21/A
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Jacket Material
Thermoplastic
Voltage type
AC
Rated frequency
50 - 60
组成
Metallic
连接类型
Compression
标准
ANSI
25TBR5拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。