260021详情
Eaton 260021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
3TB58
Manufacturer
Maurey Power Transmission
RoHS-compliant
有
Content
1pc(s)
Model
Other
类型
1
外径
6.15 Inches
套管类型
P1
0个相似型号
260021拓展信息
N261-S20-BK
Eaton
N261-S20-BL
Eaton
N237A-P18N-WHSH
Eaton
N261AB-S03-WH
Eaton
N261P-003-BL
Eaton
N261-S10-BK
Eaton
N237-P18N-WHSH
Eaton
N272-025-WH
Eaton
N237A-F18N-WHSH
Eaton
N210-010-GY
Eaton








哦! 它是空的。