260193详情
Eaton 260193重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.41
Factory Pack QuantityFactory Pack Quantity
70
Part # Aliases
121588-3365
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
RoHS-compliant
有
Content
1pc(s)
系列
Filter D
类型
NZM3/4-XV6
子类别
D-Sub Connectors
深度
425mm
产品类别
High Density D-Sub Connectors
产品类别
D-Sub High Density Connectors
260193拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。