265643详情
Eaton 265643重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Energy efficiency rating
n.rel.
Factory colour
Black
Number of digital inputs
0
Degree of protection (IP)
IP54
Model
Temperature sensor
系列
Eaton xComfort
0个相似型号
265643拓展信息
265643详情
Eaton 265643重要参数规格及、参数值,及相似型号如下:
Energy efficiency rating
n.rel.
Factory colour
Black
Number of digital inputs
0
Degree of protection (IP)
IP54
Model
Temperature sensor
系列
Eaton xComfort
265643拓展信息