266127详情
Eaton 266127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch/button features
adjustable
Operation type
Tappet
Content
1pc(s)
Compatible with (details)
Position switch LS
Type of control element
Adjustable roller lever
类型
LS-XRLA
0个相似型号
266127拓展信息
EHP007-40-20-CE
Eaton
5003399
Eaton
1AT16FLB20
Eaton
190260-16S
Eaton
T5B-3-8222/I4
Eaton
2021-6-8S
Eaton
P1-32/M4/SVB-SW
Eaton
DS7-342SX081N0-N
Eaton
T5B-1-102/EA/SVB
Eaton
1AA24MB24
Eaton








哦! 它是空的。