266135详情
Eaton 266135重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Moulding sand
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+70°C
Spare part
无
Accessory
有
Type of accessory/spare part
Other
类型
M12A
0个相似型号
266135拓展信息
EM257506HO
Eaton
EM253503HC
Eaton
EM502508
Eaton
A102212S2233
Eaton
MS60
Eaton
X13306
Eaton
CB30211207
Eaton
CB30211607
Eaton
INK250
Eaton
EM279503V
Eaton








哦! 它是空的。