266684详情
Eaton 266684重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rated control supply voltage at AC 50 Hz
110 - 130
Rated control supply voltage at AC 60 Hz
110 - 130
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
0个相似型号
266684拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。