266876详情
Eaton 266876重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Model
Protective contact (type F)
0个相似型号
266876拓展信息
SPODU270M
Eaton
SPODU320STR
Eaton
SPODU550MR2
Eaton
SPODU270ST2
Eaton
SPODU550MTR
Eaton
SPODU420MT2D
Eaton
SPODU320ST2
Eaton
SPODU150ST2
Eaton
SPODU150MTR
Eaton
SPODU510S2
Eaton








哦! 它是空的。