269222详情
Eaton 269222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Manufacturer
DECA-SWITCHLAB INC.
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
380 - 630
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
269222拓展信息








哦! 它是空的。