272057详情
Eaton 272057重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
0 - 50
Rated current In
1
Permitted cable outer temperature during assembling/handling
0 - 55
Degree of protection (IP)
IP65
Material of contact surface
Other
0个相似型号
272057拓展信息








哦! 它是空的。