272203详情
Eaton 272203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Moulding sand
Connections
Cage clamp connector
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+70°C
Spare part
无
Accessory
有
Type of accessory/spare part
Other
类型
M12B5
0个相似型号
272203拓展信息
E59-M12C110D01-D1
Eaton
E59-M12C110A01-A1
Eaton
E59-A18C115C02-CV
Eaton
E51ALS1
Eaton
E59-M30C129C02-A1
Eaton
14101RQD03
Eaton
14102RQD03
Eaton
E57-12GU04-AAB
Eaton
14100AQD07
Eaton
E57-30LE22-AA
Eaton








哦! 它是空的。