276295详情
Eaton 276295重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
0个相似型号
276295拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。