276404详情
Eaton 276404重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
2
Rated control supply voltage at AC 50 Hz
42 - 42
Number of auxiliary contacts as normally open contact
2
Rated control supply voltage at AC 60 Hz
42 - 42
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
界面
无
0个相似型号
276404拓展信息








哦! 它是空的。