276464详情
Eaton 276464重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
48 - 48
Number of auxiliary contacts as normally open contact
3
Rated control supply voltage at AC 60 Hz
0 - 0
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
Number of auxiliary contacts as normally closed contact
1
界面
无
0个相似型号
276464拓展信息








哦! 它是空的。