276535详情
Eaton 276535重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Model
Top mounting
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
2
0个相似型号
276535拓展信息








哦! 它是空的。