278791详情
Eaton 278791重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
面板安装
Manufacturer
Eaton
Illuminated
Non-Illuminated
Brand
Bussmann / Eaton
RoHS
N
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
包装
Bulk
类型
Enclosed Non-Fusible Disconnect Switch
子类别
Switches
频率
50 - 60
产品类别
控制开关
灯型
-
产品类别
控制开关
278791拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。