278793 - FAZ-K4/2详情
Eaton 278793 - FAZ-K4/2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switching current (max.)
11A
Packaging type
Bag
Operation type
Steel lever (straight)
Content
1pc(s)
类型
D3V-112M-2C4
0个相似型号
278793 - FAZ-K4/2拓展信息
278793 - FAZ-K4/2详情
Eaton 278793 - FAZ-K4/2重要参数规格及、参数值,及相似型号如下:
Switching current (max.)
11A
Packaging type
Bag
Operation type
Steel lever (straight)
Content
1pc(s)
类型
D3V-112M-2C4
278793 - FAZ-K4/2拓展信息