注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥436.902453
10
¥412.172123
100
¥388.841629
500
¥366.831725
1000
¥346.067662
279411 M22-D4-S详情
Eaton 279411 M22-D4-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3000-33010-0000000
Manufacturer
Murrelektronik
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-25°C
Illuminated
无
系列
Eaton Moeller
知识产权评级
IP66
0个相似型号
279411 M22-D4-S拓展信息
M22-SWD-K22LED-B
Eaton
M22-PVT60P-MPI
Eaton
M22-L-W
Eaton
Q25LPV
Eaton
216659 - M22-DH-S-X0
Eaton
Q18LT-BL
Eaton
M22S-D-B
Eaton
M22-PVT M22-A M22-XAK1
Eaton
Q25D-GE
Eaton
Q25D-WS
Eaton







哦! 它是空的。