280354详情
Eaton 280354重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Material housing
Plastic
Degree of protection (IP)
IP40
With lock
无
深度
105
宽度
303
高度
212
0个相似型号
280354拓展信息
XBMZB52V
Eaton
HMISOFT
Eaton
M22-SWD-NOPC
Eaton
3MMBSK
Eaton
3MMEB16
Eaton
40892400
Eaton
41100403
Eaton
283149 PKZM0-XDM12
Eaton
030851 AK-PKZ0
Eaton
HMI10-GASKET
Eaton








哦! 它是空的。