280910详情
Eaton 280910重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Door coupling rotary drive
Rated permanent current Iu
125
Device construction
Built-in device fixed built-in technique
Rated operation power at AC-3, 400 V
37
Degree of protection (NEMA)
12
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Frame clamp
280910拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。