280922详情
Eaton 280922重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Clamp
Switch/button features
for front mounting,lockable
Operation type
Rotary actuator
Content
1pc(s)
Casing/button colour
Red
类型
P5-160/EA/SVB
电源
55kW
0个相似型号
280922拓展信息








哦! 它是空的。