280989详情
Eaton 280989重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
32
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Overload release current setting
25 - 32
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
350 - 350
Type of electrical connection of main circuit
Frame clamp
280989拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。