281205详情
Eaton 281205重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
24 - 48
Rated control supply voltage at AC 60 Hz
24 - 48
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
功能
Varistor (voltage-sensitive resistor)
0个相似型号
281205拓展信息








哦! 它是空的。