284188详情
Eaton 284188重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP30
Model
Stop door
深度
2000
宽度
430
高度
40
0个相似型号
284188拓展信息
MFFA0612R0020FCM
Eaton - Electronics Division
MFL0402R9100FP
Eaton - Electronics Division
MFHA2512R1300FE
Eaton - Electronics Division
MFL0402R1100FP
Eaton - Electronics Division
MSMA1206R0300FCM
Eaton - Electronics Division
MSMA2512R0500FGN
Eaton - Electronics Division
CHSA2512R0050F
Eaton - Electronics Division
MFL0603R1000FB
Eaton - Electronics Division
MFL0402R3000FP
Eaton - Electronics Division
MSMA2512R0500FGM
Eaton - Electronics Division








哦! 它是空的。