284543详情
Eaton 284543重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Black
Case colour
Black
Content
1pc(s)
Operation type
Toggle
Switch/button features
Front ring (PVC)
Recess diameter
22.5mm
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
With front ring
有
Type of control element
Toggle
类型
M22S-WLKV-Y
功能
latch
284543拓展信息








哦! 它是空的。