284786详情
Eaton 284786重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22.5mm
Switch/button features
Front ring (PVC)
Operation type
Rotary switch
Content
1pc(s)
Factory colour
Black
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X
Colour front ring
Titanium
With front ring
有
Type of control element
旋转按钮
类型
M22-WR3-X7
功能
latch
284786拓展信息








哦! 它是空的。