28-5863-2-AVA详情
Eaton 28-5863-2-AVA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
149.2 mm
Package Type
Center Bladed
Manufacturer Part Number
FLNR080.V
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
80 A
0个相似型号
28-5863-2-AVA拓展信息








哦! 它是空的。