286654详情
Eaton 286654重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP30
Degree of protection (NEMA)
Other
Material quality
Other
Suitable for wall mounting
有
深度
750
高度
50
宽度
400
0个相似型号
286654拓展信息
286654详情
Eaton 286654重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
IP30
Degree of protection (NEMA)
Other
Material quality
Other
Suitable for wall mounting
有
深度
750
高度
50
宽度
400
286654拓展信息