286667详情
Eaton 286667重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP30
Degree of protection (NEMA)
Other
Material quality
Other
深度
50
宽度
815
高度
1580
0个相似型号
286667拓展信息
286667详情
Eaton 286667重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP30
Degree of protection (NEMA)
Other
Material quality
Other
深度
50
宽度
815
高度
1580
286667拓展信息