289146详情
Eaton 289146重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
48 - 110
Rated control supply voltage at AC 60 Hz
48 - 110
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
48 - 110
0个相似型号
289146拓展信息








哦! 它是空的。