289199详情
Eaton 289199重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22.5mm
Switch/button features
Front ring (PVC)
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+70°C
Case colour
Chrome
Factory colour
Black
Material front ring
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X, 13
Colour front ring
Titanium
With front ring
有
类型
M22-WRJ2H
289199拓展信息








哦! 它是空的。