289980详情
Eaton 289980重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
158
宽度
117
高度
80
0个相似型号
289980拓展信息
289980详情
Eaton 289980重要参数规格及、参数值,及相似型号如下:
房屋材料
Plastic
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
158
宽度
117
高度
80
289980拓展信息