290194详情
Eaton 290194重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switching current (max.)
32
Content
1pc(s)
Degree of protection (IP), front side
IP65
Device construction
Surface mounted device
Rated permanent current Iu
32
Type of control element
Toggle
类型
T3-2-15907/I2
0个相似型号
290194拓展信息








哦! 它是空的。