290424详情
Eaton 290424重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
0 - 0
Material housing
Metal/plastic
Rated current In
1
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Material of contact surface
Other
Model
Y-adapter
Pollution degree
3
0个相似型号
290424拓展信息








哦! 它是空的。