294054详情
Eaton 294054重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
230 - 230
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of normally open contacts as main contact
3
Rated control supply voltage at AC 60 Hz
240 - 240
Voltage type for actuating
AC
Number of normally closed contacts as main contact
0
Rated control supply voltage at DC
0 - 0
Number of auxiliary contacts as normally closed contact
0
294054拓展信息








哦! 它是空的。