294078详情
Eaton 294078重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated control supply voltage at DC
0 - 0
Number of normally closed contacts as main contact
0
Voltage type for actuating
AC
Rated control supply voltage at AC 60 Hz
440 - 440
Number of normally open contacts as main contact
3
Number of auxiliary contacts as normally open contact
1
Type of electrical connection of main circuit
Screw connection
Rated control supply voltage at AC 50 Hz
400 - 400
294078拓展信息








哦! 它是空的。