2A11791G01详情
Eaton 2A11791G01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 400
Protection class
I
Material housing
Aluminium
With light source
有
Degree of protection (IP)
IP66
Voltage type
AC
Suitable for wall mounting
有
可调节性
Rotatable
宽度
695
长度
695
2A11791G01拓展信息








哦! 它是空的。