2N1644详情
Eaton 2N1644重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
晶体管元件材料
SILICON
Manufacturer Part Number
2N1644
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SEMITRONICS CORP
Part Package Code
TO-5
Package Description
TO-5, 3 PIN
Risk Rank
5.79
Number of Elements
1
Package Body Material
METAL
Package Shape
ROUND
Package Style
CYLINDRICAL
Transition Frequency-Nom (fT)
50 MHz
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
引脚数量
3
JESD-30代码
O-MBCY-W3
资历状况
不合格
配置
SINGLE
极性/通道类型
NPN
JEDEC-95代码
TO-5
最小直流增益(hFE)
40
2N1644拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。