300297详情
Eaton 300297重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power supply (LOV)
battery-powered
Energy efficiency rating
n.rel.
Factory colour
Brown
Number of digital inputs
0
Degree of protection (IP)
IP20
Model
Other
系列
Eaton xComfort
0个相似型号
300297拓展信息








哦! 它是空的。