300310详情
Eaton 300310重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power supply (LOV)
battery-powered,mains-powered
Energy efficiency rating
n.rel.
Factory colour
Pure white
Degree of protection (IP)
IP20
Model
Dimming actuator
系列
Eaton xComfort
频率
50 - 50
电压
196 - 253
电源
100W
0个相似型号
300310拓展信息








哦! 它是空的。