300919详情
Eaton 300919重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Used at
Indoors
Max. range
8m
Factory colour
Black
Surface protection
Untreated
Number of digital inputs
0
Material quality
Thermoplastic
Transparent
无
Model
Movement sensor
类型
untreated, matt
0个相似型号
300919拓展信息








哦! 它是空的。