303839详情
Eaton 303839重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Integrable
0个相似型号
303839拓展信息
020459
Eaton
225338
Eaton
062031
Eaton
168100
Eaton
010372
Eaton
095799
Eaton
M22-K01D.
Eaton
DILA-XHI40
Eaton
DILA-XHI11
Eaton
173027
Eaton








哦! 它是空的。