注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥192.398374
10
¥181.507897
100
¥171.233864
500
¥161.541385
1000
¥152.397532
32NNSFBSWHITE详情
Eaton 32NNSFBSWHITE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
550VAC
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Stud Mount
Seated Plane Height
Not Required(mm)
系列
Bussmann
类型
保险丝座
额定电流
32(A)
终端样式
Screw
极数
1P
端子类型
Front Connected/Back Stud Connected
保险丝尺寸
F1
32NNSFBSWHITE拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。