35-1523-5详情
Eaton 35-1523-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
前端安装
引脚数
4
Maximum Voltage
250 VAC, 250 VDC
Manufacturer Part Number
U-86730
Manufacturer
Turck
额定电流
4 A
知识产权评级
IP68
长度
1 m
0个相似型号
35-1523-5拓展信息
M30C-FWRS-MS2
Eaton
M30C-FWRS3-MS7-A3
Eaton
M30C-FWLK-W
Eaton
M30C-FWRS3-MS3-A4
Eaton
M30C-FWRLK3-2-G
Eaton
M30C-FWRS3-MS7-A4
Eaton
M30C-FWRS3-MS7-A7
Eaton
M30C-FWRS3-MS4-A3
Eaton
M30C-FWS3-MS4
Eaton
M30C-FWRS3-MS4-A4
Eaton








哦! 它是空的。