355NHG2BI详情
Eaton 355NHG2BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
500V
Switch-off capacity
120kA
Voltage type
AC
Content
3pc(s)
Model
with blown fuse indicator
RoHS
Compliant
类型
Insulated grip plates made of metal
355NHG2BI拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。