35NZ02R详情
Eaton 35NZ02R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Dim
(Ø x L) 2.5 mm x 25 mm
Material (details)
Hardened steel galvanised
(Ø)
2.5mm
Material properties
zinc galvanized
Content
1000pc(s)
类型
ABC SPAX
长度
25mm
35NZ02R拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。