36ADIHA10详情
Eaton 36ADIHA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Breaking capacity
16
Rated frequency
50 - 50
Voltage type
AC
应用
Primary side transformer protection
标准
英国标准
直径
51
长度
565
0个相似型号
36ADIHA10拓展信息
2ANCLS-25
Eaton
FWH-1000B
Eaton
EVK10-25-T
Eaton
XEV1SQ-350-V
Eaton
FWP-50G22FI
Eaton
EV10C03LU
Eaton
EVK50-350
Eaton
EVK10-15-T
Eaton
170M7399-B
Eaton
EVK25-100
Eaton








哦! 它是空的。