3.6WFDH5031.5详情
Eaton 3.6WFDH5031.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Breaking capacity
0.05
Rated frequency
50 - 50
Voltage type
AC
应用
Motor protection
标准
英国标准
直径
76
长度
203
3.6WFDH5031.5拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。