37702-1AN2625详情
Eaton 37702-1AN2625重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
类型
功率继电器模块
触点额定电流
70 A
触点终端
Screw
切换电压
12 VDC
产品
继电器模块
线圈终端
Screw
知识产权评级
IP66
0个相似型号
37702-1AN2625拓展信息
D7PF4AA
Eaton
MS24178-D1
Eaton
37702-1AN4425
Eaton
DILM95(240V50HZ)
Eaton
DILM115(RAC120)
Eaton
265292
Eaton
248847
Eaton
ICS-R16A230B100
Eaton
37702-2AA0022
Eaton








哦! 它是空的。